Capital Lighting, Inc. N950333-54B Semi-Flush Mts.-Bowl Style 692206

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 14.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Platinum Weight: 26.4 Product Name: Six Light Semi Flush UPC: 840254036673 Category: Semi-flush Glass: White Murano Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 14.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Platinum Weight: 26.4 Product Name: Six Light Semi Flush UPC: 840254036673 Category: Semi-flush Glass: White Murano Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N950333-54B Semi-Flush Mts.-Bowl Style - 692206 - Capital Lighting, Inc.
Columbus, OH, USA
N950333-54B Semi-Flush Mts.-Bowl Style
692206
N950333-54B Semi-Flush Mts.-Bowl Style 692206
PRODUCT DETAILS / SPECS Width/Dia: 28.75 Height: 14.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Platinum Weight: 26.4 Product Name: Six Light Semi Flush UPC: 840254036673 Category: Semi-flush Glass: White Murano Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 28.75
Height: 14.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Platinum
Weight: 26.4
Product Name: Six Light Semi Flush
UPC: 840254036673
Category: Semi-flush
Glass: White Murano
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692206
Product Name N950333-54B Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details