Capital Lighting, Inc. N950495-54B Semi-Flush Mts.-Bowl Style 692205

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 16.00 Bulb Type: Candelabra Qty: 6 Wattage: 25 Finish: Platinum Weight: 52 Product Name: Six Light Semi Flush UPC: 840254036727 Category: Semi-flush Glass: White Murano Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 16.00 Bulb Type: Candelabra Qty: 6 Wattage: 25 Finish: Platinum Weight: 52 Product Name: Six Light Semi Flush UPC: 840254036727 Category: Semi-flush Glass: White Murano Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
N950495-54B Semi-Flush Mts.-Bowl Style - 692205 - Capital Lighting, Inc.
Columbus, OH, USA
N950495-54B Semi-Flush Mts.-Bowl Style
692205
N950495-54B Semi-Flush Mts.-Bowl Style 692205
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 16.00 Bulb Type: Candelabra Qty: 6 Wattage: 25 Finish: Platinum Weight: 52 Product Name: Six Light Semi Flush UPC: 840254036727 Category: Semi-flush Glass: White Murano Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 25
Finish: Platinum
Weight: 52
Product Name: Six Light Semi Flush
UPC: 840254036727
Category: Semi-flush
Glass: White Murano
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692205
Product Name N950495-54B Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318137 - RS Components, Ltd.
Specs
Lamp Type LED
View Details