Capital Lighting, Inc. N950334-54B Sconces-Pocket 692203

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.00 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Platinum Weight: 12.5 Product Name: Two Light Sconce UPC: 840254036680 Category: Sconce Glass: White Murano Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.00 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Platinum Weight: 12.5 Product Name: Two Light Sconce UPC: 840254036680 Category: Sconce Glass: White Murano Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N950334-54B Sconces-Pocket - 692203 - Capital Lighting, Inc.
Columbus, OH, USA
N950334-54B Sconces-Pocket
692203
N950334-54B Sconces-Pocket 692203
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 17.00 Extension: 6.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Platinum Weight: 12.5 Product Name: Two Light Sconce UPC: 840254036680 Category: Sconce Glass: White Murano Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 17.00
Extension: 6.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Platinum
Weight: 12.5
Product Name: Two Light Sconce
UPC: 840254036680
Category: Sconce
Glass: White Murano
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692203
Product Name N950334-54B Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details