Capital Lighting, Inc. 25929-GGL Mid. Chandeliers-Glass Up 692198

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Grandeur Gold Leaf Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Grandeur Gold Leaf Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
25929-GGL Mid. Chandeliers-Glass Up - 692198 - Capital Lighting, Inc.
Columbus, OH, USA
25929-GGL Mid. Chandeliers-Glass Up
692198
25929-GGL Mid. Chandeliers-Glass Up 692198
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 33.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Grandeur Gold Leaf Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 33.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Grandeur Gold Leaf
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692198
Product Name 25929-GGL Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details