Capital Lighting, Inc. 25922-GGL Semi-Flush Mts.-Bowl Style 692191

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Grandeur Gold Leaf Product Name: Two Light Semiflush
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Grandeur Gold Leaf Product Name: Two Light Semiflush

Suppliers

Company
Product
Description
Supplier Links
25922-GGL Semi-Flush Mts.-Bowl Style - 692191 - Capital Lighting, Inc.
Columbus, OH, USA
25922-GGL Semi-Flush Mts.-Bowl Style
692191
25922-GGL Semi-Flush Mts.-Bowl Style 692191
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Grandeur Gold Leaf Product Name: Two Light Semiflush

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 15.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Grandeur Gold Leaf
Product Name: Two Light Semiflush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692191
Product Name 25922-GGL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details