Capital Lighting, Inc. 26601-BZ Sconces-Single Glass 692187

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.37 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.37 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Vanity

Suppliers

Company
Product
Description
Supplier Links
26601-BZ Sconces-Single Glass - 692187 - Capital Lighting, Inc.
Columbus, OH, USA
26601-BZ Sconces-Single Glass
692187
26601-BZ Sconces-Single Glass 692187
PRODUCT DETAILS / SPECS Width/Dia: 5.37 Height: 9.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Bronze Product Name: One Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 5.37
Height: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Bronze
Product Name: One Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692187
Product Name 26601-BZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details