Capital Lighting, Inc. 26604-CH Bathroom Fixtures-Four Lights 692185

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.60 Height: 9.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.60 Height: 9.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
26604-CH Bathroom Fixtures-Four Lights - 692185 - Capital Lighting, Inc.
Columbus, OH, USA
26604-CH Bathroom Fixtures-Four Lights
692185
26604-CH Bathroom Fixtures-Four Lights 692185
PRODUCT DETAILS / SPECS Width/Dia: 32.60 Height: 9.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Chrome Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 32.60
Height: 9.75
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Chrome
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692185
Product Name 26604-CH Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details