Capital Lighting, Inc. 26104-CH Bathroom Fixtures-Four Lights 692169

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
26104-CH Bathroom Fixtures-Four Lights - 692169 - Capital Lighting, Inc.
Columbus, OH, USA
26104-CH Bathroom Fixtures-Four Lights
692169
26104-CH Bathroom Fixtures-Four Lights 692169
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 8.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692169
Product Name 26104-CH Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details