Capital Lighting, Inc. 26122-BZ Semi-Flush Mts.-Bowl Style 692166

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.70 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Semiflush
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.70 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Semiflush

Suppliers

Company
Product
Description
Supplier Links
26122-BZ Semi-Flush Mts.-Bowl Style - 692166 - Capital Lighting, Inc.
Columbus, OH, USA
26122-BZ Semi-Flush Mts.-Bowl Style
692166
26122-BZ Semi-Flush Mts.-Bowl Style 692166
PRODUCT DETAILS / SPECS Width/Dia: 13.70 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Semiflush

PRODUCT DETAILS / SPECS
Width/Dia: 13.70
Height: 10.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Semiflush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692166
Product Name 26122-BZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details