Capital Lighting, Inc. 26121-CH Mini Pendants-Rod 692164

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
26121-CH Mini Pendants-Rod - 692164 - Capital Lighting, Inc.
Columbus, OH, USA
26121-CH Mini Pendants-Rod
692164
26121-CH Mini Pendants-Rod 692164
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 52.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692164
Product Name 26121-CH Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details