Capital Lighting, Inc. 26122-CH Semi-Flush Mts.-Bowl Style 692163

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.70 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Semiflush
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.70 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Semiflush

Suppliers

Company
Product
Description
Supplier Links
26122-CH Semi-Flush Mts.-Bowl Style - 692163 - Capital Lighting, Inc.
Columbus, OH, USA
26122-CH Semi-Flush Mts.-Bowl Style
692163
26122-CH Semi-Flush Mts.-Bowl Style 692163
PRODUCT DETAILS / SPECS Width/Dia: 13.70 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Chrome Product Name: Two Light Semiflush

PRODUCT DETAILS / SPECS
Width/Dia: 13.70
Height: 10.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Chrome
Product Name: Two Light Semiflush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692163
Product Name 26122-CH Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details