Capital Lighting, Inc. 26125-BZ Mid. Chandeliers-Candle 692162

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 22.00 Bulb Qty: 5 Wattage: 40 Finish: Bronze Product Name: Five Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 22.00 Bulb Qty: 5 Wattage: 40 Finish: Bronze Product Name: Five Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
26125-BZ Mid. Chandeliers-Candle - 692162 - Capital Lighting, Inc.
Columbus, OH, USA
26125-BZ Mid. Chandeliers-Candle
692162
26125-BZ Mid. Chandeliers-Candle 692162
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 22.00 Bulb Qty: 5 Wattage: 40 Finish: Bronze Product Name: Five Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 22.00
Bulb
Qty: 5
Wattage: 40
Finish: Bronze
Product Name: Five Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692162
Product Name 26125-BZ Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details