Capital Lighting, Inc. 26523-CB Pendants-Bowl Style 692154

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Century Bronze Product Name: Three Light Inverted Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Century Bronze Product Name: Three Light Inverted Pendant

Suppliers

Company
Product
Description
Supplier Links
26523-CB Pendants-Bowl Style - 692154 - Capital Lighting, Inc.
Columbus, OH, USA
26523-CB Pendants-Bowl Style
692154
26523-CB Pendants-Bowl Style 692154
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 26.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Century Bronze Product Name: Three Light Inverted Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 26.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Century Bronze
Product Name: Three Light Inverted Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692154
Product Name 26523-CB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details