Capital Lighting, Inc. 26532-CB Sconces-Double Glass 692152

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Century Bronze Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Century Bronze Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
26532-CB Sconces-Double Glass - 692152 - Capital Lighting, Inc.
Columbus, OH, USA
26532-CB Sconces-Double Glass
692152
26532-CB Sconces-Double Glass 692152
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 18.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Century Bronze Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 18.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Century Bronze
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692152
Product Name 26532-CB Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details