Capital Lighting, Inc. 26531-CB Sconces-Single Glass 692150

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Century Bronze Product Name: One Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Century Bronze Product Name: One Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
26531-CB Sconces-Single Glass - 692150 - Capital Lighting, Inc.
Columbus, OH, USA
26531-CB Sconces-Single Glass
692150
26531-CB Sconces-Single Glass 692150
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Century Bronze Product Name: One Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Century Bronze
Product Name: One Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692150
Product Name 26531-CB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details