Capital Lighting, Inc. 26103-CH Bathroom Fixtures-Three Lights 692148

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
26103-CH Bathroom Fixtures-Three Lights - 692148 - Capital Lighting, Inc.
Columbus, OH, USA
26103-CH Bathroom Fixtures-Three Lights
692148
26103-CH Bathroom Fixtures-Three Lights 692148
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 8.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692148
Product Name 26103-CH Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details