Capital Lighting, Inc. 26101-BZ Sconces-Single Glass 692143

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Vanity

Suppliers

Company
Product
Description
Supplier Links
26101-BZ Sconces-Single Glass - 692143 - Capital Lighting, Inc.
Columbus, OH, USA
26101-BZ Sconces-Single Glass
692143
26101-BZ Sconces-Single Glass 692143
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Product Name: One Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Product Name: One Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692143
Product Name 26101-BZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details