Capital Lighting, Inc. 26102-CH Bathroom Fixtures-Two Lights 692142

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
26102-CH Bathroom Fixtures-Two Lights - 692142 - Capital Lighting, Inc.
Columbus, OH, USA
26102-CH Bathroom Fixtures-Two Lights
692142
26102-CH Bathroom Fixtures-Two Lights 692142
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692142
Product Name 26102-CH Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details