Capital Lighting, Inc. 26102-BZ Bathroom Fixtures-Two Lights 692140

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
26102-BZ Bathroom Fixtures-Two Lights - 692140 - Capital Lighting, Inc.
Columbus, OH, USA
26102-BZ Bathroom Fixtures-Two Lights
692140
26102-BZ Bathroom Fixtures-Two Lights 692140
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bronze
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692140
Product Name 26102-BZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details