Capital Lighting, Inc. 26129-CH Mid. Chandeliers-Candle 692139

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 31.00 Bulb Qty: 9 Wattage: 40 Finish: Chrome Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 31.00 Bulb Qty: 9 Wattage: 40 Finish: Chrome Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
26129-CH Mid. Chandeliers-Candle - 692139 - Capital Lighting, Inc.
Columbus, OH, USA
26129-CH Mid. Chandeliers-Candle
692139
26129-CH Mid. Chandeliers-Candle 692139
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 31.00 Bulb Qty: 9 Wattage: 40 Finish: Chrome Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 31.00
Bulb
Qty: 9
Wattage: 40
Finish: Chrome
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692139
Product Name 26129-CH Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details