Capital Lighting, Inc. 26321-OB Mini Pendants-Rod 692138

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
26321-OB Mini Pendants-Rod - 692138 - Capital Lighting, Inc.
Columbus, OH, USA
26321-OB Mini Pendants-Rod
692138
26321-OB Mini Pendants-Rod 692138
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Old Bronze Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 52.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Old Bronze
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692138
Product Name 26321-OB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details