Capital Lighting, Inc. 26304-SN Bathroom Fixtures-Four Lights 692135

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 11.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 11.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
26304-SN Bathroom Fixtures-Four Lights - 692135 - Capital Lighting, Inc.
Columbus, OH, USA
26304-SN Bathroom Fixtures-Four Lights
692135
26304-SN Bathroom Fixtures-Four Lights 692135
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 11.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Satin Nickel Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 11.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Satin Nickel
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692135
Product Name 26304-SN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details