Capital Lighting, Inc. 26303-SN Bathroom Fixtures-Three Lights 692130

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
26303-SN Bathroom Fixtures-Three Lights - 692130 - Capital Lighting, Inc.
Columbus, OH, USA
26303-SN Bathroom Fixtures-Three Lights
692130
26303-SN Bathroom Fixtures-Three Lights 692130
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692130
Product Name 26303-SN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details