Capital Lighting, Inc. 26422-LB Island/Pool Table-2 Light Bar 692129

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Loft Bronze Product Name: Two Light Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Loft Bronze Product Name: Two Light Island

Suppliers

Company
Product
Description
Supplier Links
26422-LB Island/Pool Table-2 Light Bar - 692129 - Capital Lighting, Inc.
Columbus, OH, USA
26422-LB Island/Pool Table-2 Light Bar
692129
26422-LB Island/Pool Table-2 Light Bar 692129
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Loft Bronze Product Name: Two Light Island

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Loft Bronze
Product Name: Two Light Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692129
Product Name 26422-LB Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details