Capital Lighting, Inc. 26425-LB Mid. Chandeliers-Glass Down 692124

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Loft Bronze Product Name: Five Light Down Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Loft Bronze Product Name: Five Light Down Chandelier

Suppliers

Company
Product
Description
Supplier Links
26425-LB Mid. Chandeliers-Glass Down - 692124 - Capital Lighting, Inc.
Columbus, OH, USA
26425-LB Mid. Chandeliers-Glass Down
692124
26425-LB Mid. Chandeliers-Glass Down 692124
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Loft Bronze Product Name: Five Light Down Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 22.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Loft Bronze
Product Name: Five Light Down Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692124
Product Name 26425-LB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details