Capital Lighting, Inc. 26429-LB Large Chandeliers-Glass Shade 692123

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 42.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Loft Bronze Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 42.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Loft Bronze Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
26429-LB Large Chandeliers-Glass Shade - 692123 - Capital Lighting, Inc.
Columbus, OH, USA
26429-LB Large Chandeliers-Glass Shade
692123
26429-LB Large Chandeliers-Glass Shade 692123
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 42.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Loft Bronze Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 42.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Loft Bronze
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692123
Product Name 26429-LB Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details