Capital Lighting, Inc. 26323-OB Mid. Chandeliers-Glass Down 692116

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Down Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Down Chandelier

Suppliers

Company
Product
Description
Supplier Links
26323-OB Mid. Chandeliers-Glass Down - 692116 - Capital Lighting, Inc.
Columbus, OH, USA
26323-OB Mid. Chandeliers-Glass Down
692116
26323-OB Mid. Chandeliers-Glass Down 692116
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Old Bronze Product Name: Three Light Down Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 17.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Old Bronze
Product Name: Three Light Down Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692116
Product Name 26323-OB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details