Capital Lighting, Inc. 26322-SN Island/Pool Table-2 Light Bar 692114

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Island

Suppliers

Company
Product
Description
Supplier Links
26322-SN Island/Pool Table-2 Light Bar - 692114 - Capital Lighting, Inc.
Columbus, OH, USA
26322-SN Island/Pool Table-2 Light Bar
692114
26322-SN Island/Pool Table-2 Light Bar 692114
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Product Name: Two Light Island

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 13.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Product Name: Two Light Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692114
Product Name 26322-SN Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details