Capital Lighting, Inc. 26323-SN Mid. Chandeliers-Glass Down 692113

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Down Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Down Chandelier

Suppliers

Company
Product
Description
Supplier Links
26323-SN Mid. Chandeliers-Glass Down - 692113 - Capital Lighting, Inc.
Columbus, OH, USA
26323-SN Mid. Chandeliers-Glass Down
692113
26323-SN Mid. Chandeliers-Glass Down 692113
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Product Name: Three Light Down Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 17.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Product Name: Three Light Down Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692113
Product Name 26323-SN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details