Capital Lighting, Inc. 26329-OB Mid. Chandeliers-Glass Up 692112

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Old Bronze Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Old Bronze Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
26329-OB Mid. Chandeliers-Glass Up - 692112 - Capital Lighting, Inc.
Columbus, OH, USA
26329-OB Mid. Chandeliers-Glass Up
692112
26329-OB Mid. Chandeliers-Glass Up 692112
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Old Bronze Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 34.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Old Bronze
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692112
Product Name 26329-OB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856556 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details