Capital Lighting, Inc. 26401-LB Sconces-Single Glass 692101

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Loft Bronze Product Name: One Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Loft Bronze Product Name: One Light Vanity

Suppliers

Company
Product
Description
Supplier Links
26401-LB Sconces-Single Glass - 692101 - Capital Lighting, Inc.
Columbus, OH, USA
26401-LB Sconces-Single Glass
692101
26401-LB Sconces-Single Glass 692101
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Loft Bronze Product Name: One Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Loft Bronze
Product Name: One Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692101
Product Name 26401-LB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details