Capital Lighting, Inc. 26104-BZ Bathroom Fixtures-Four Lights 692097

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
26104-BZ Bathroom Fixtures-Four Lights - 692097 - Capital Lighting, Inc.
Columbus, OH, USA
26104-BZ Bathroom Fixtures-Four Lights
692097
26104-BZ Bathroom Fixtures-Four Lights 692097
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Bronze Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 8.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Bronze
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692097
Product Name 26104-BZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details