Capital Lighting, Inc. 26302-OB Bathroom Fixtures-Two Lights 692094

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
26302-OB Bathroom Fixtures-Two Lights - 692094 - Capital Lighting, Inc.
Columbus, OH, USA
26302-OB Bathroom Fixtures-Two Lights
692094
26302-OB Bathroom Fixtures-Two Lights 692094
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Old Bronze Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Old Bronze
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692094
Product Name 26302-OB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details