Capital Lighting, Inc. 26421-LB Mini Pendants-Rod 692093

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Loft Bronze Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Loft Bronze Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
26421-LB Mini Pendants-Rod - 692093 - Capital Lighting, Inc.
Columbus, OH, USA
26421-LB Mini Pendants-Rod
692093
26421-LB Mini Pendants-Rod 692093
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 52.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Loft Bronze Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 52.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Loft Bronze
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692093
Product Name 26421-LB Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details