Capital Lighting, Inc. 2126MB/CH Pendants-Other 692089

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mahogany Bronze/Charcoal Product Name: One Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mahogany Bronze/Charcoal Product Name: One Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
2126MB/CH Pendants-Other - 692089 - Capital Lighting, Inc.
Columbus, OH, USA
2126MB/CH Pendants-Other
692089
2126MB/CH Pendants-Other 692089
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mahogany Bronze/Charcoal Product Name: One Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Mahogany Bronze/Charcoal
Product Name: One Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692089
Product Name 2126MB/CH Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details