PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Matte White
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 692063 |
| Product Name | FP320MW-ISP1-F404MW-G235 Fans-Ceiling Fans |