PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rust
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 692061 |
| Product Name | FP320RS-ISD4A-F423RS-G459 Fans-Ceiling Fans |