Capital Lighting, Inc. 2121PS/EGG Semi-Flush Mts.-Other 692058

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Silver/Eggplant Sheer Shade Product Name: One Light Semi-Flush Mounts Category: Flush Mounts And Semi-Flush Mounts
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Silver/Eggplant Sheer Shade Product Name: One Light Semi-Flush Mounts Category: Flush Mounts And Semi-Flush Mounts

Suppliers

Company
Product
Description
Supplier Links
2121PS/EGG Semi-Flush Mts.-Other - 692058 - Capital Lighting, Inc.
Columbus, OH, USA
2121PS/EGG Semi-Flush Mts.-Other
692058
2121PS/EGG Semi-Flush Mts.-Other 692058
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Silver/Eggplant Sheer Shade Product Name: One Light Semi-Flush Mounts Category: Flush Mounts And Semi-Flush Mounts

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Silver/Eggplant Sheer Shade
Product Name: One Light Semi-Flush Mounts
Category: Flush Mounts And Semi-Flush Mounts

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692058
Product Name 2121PS/EGG Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details