Capital Lighting, Inc. 2003SB/PB/C Pendants-Other 692056

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Brass/Polished Brass & Clear Crystal Product Name: One Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Brass/Polished Brass & Clear Crystal Product Name: One Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
2003SB/PB/C Pendants-Other - 692056 - Capital Lighting, Inc.
Columbus, OH, USA
2003SB/PB/C Pendants-Other
692056
2003SB/PB/C Pendants-Other 692056
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Satin Brass/Polished Brass & Clear Crystal Product Name: One Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Satin Brass/Polished Brass & Clear Crystal
Product Name: One Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692056
Product Name 2003SB/PB/C Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details