Capital Lighting, Inc. 2116PS/SWH Pendants-Other 692055

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Silver/Sheer White Product Name: One Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Silver/Sheer White Product Name: One Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
2116PS/SWH Pendants-Other - 692055 - Capital Lighting, Inc.
Columbus, OH, USA
2116PS/SWH Pendants-Other
692055
2116PS/SWH Pendants-Other 692055
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Silver/Sheer White Product Name: One Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Silver/Sheer White
Product Name: One Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692055
Product Name 2116PS/SWH Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details