Capital Lighting, Inc. 2111SB/GLD Semi-Flush Mts.-Other 692052

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Qty: 1 Wattage: 150 Finish: Satin Brass Product Name: One Light Semi-Flush Mounts Category: Flush Mounts And Semi-Flush Mounts Glass: Gold
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Qty: 1 Wattage: 150 Finish: Satin Brass Product Name: One Light Semi-Flush Mounts Category: Flush Mounts And Semi-Flush Mounts Glass: Gold

Suppliers

Company
Product
Description
Supplier Links
2111SB/GLD Semi-Flush Mts.-Other - 692052 - Capital Lighting, Inc.
Columbus, OH, USA
2111SB/GLD Semi-Flush Mts.-Other
692052
2111SB/GLD Semi-Flush Mts.-Other 692052
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 12.00 Bulb Qty: 1 Wattage: 150 Finish: Satin Brass Product Name: One Light Semi-Flush Mounts Category: Flush Mounts And Semi-Flush Mounts Glass: Gold

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 12.00
Bulb
Qty: 1
Wattage: 150
Finish: Satin Brass
Product Name: One Light Semi-Flush Mounts
Category: Flush Mounts And Semi-Flush Mounts
Glass: Gold

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692052
Product Name 2111SB/GLD Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details