PRODUCT DETAILS / SPECS
Width/Dia: 7.10
Height: 15.40
Length 15.40
Bulb
Finish: Satin Nickel
Weight: 19.8
Product Name: Fan
UPC: 840506054905
Category: Fan-Uni
Safety Listing: Damp
Motor size: 153X18
Manufacturer's Warranty: Lifetime
Electricity Use: 57
Speeds: 4-Speeds
Optional Control: 4 speed wall control included (CW40)
Reverse Air: Yes
Airflow Efficienty: 4259
Airflow Efficienty: 75
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 692033 |
| Product Name | FP4630SN Fans-Ceiling Fans |