PRODUCT DETAILS / SPECS
Width/Dia: 9.30
Height: 18.95
Length 18.95
Bulb
Type: GU 24 CFL
Qty: 2
Wattage: 13
Finish: Pewter
Weight: 23.9
Product Name: Mariano: Pewter, Cherry -5
UPC: 840506054660
Category: Fan-Uni
Glass: White swirl
Safety Listing: Damp
Motor size: 172X20
Manufacturer's Warranty: Lifetime
Electricity Use: 57
Optional Control: TR24WH hand-held non-reversing remote control included
Airflow Efficienty: 6144
Airflow Efficienty: 108
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 692032 |
| Product Name | FP7930PWW Fans-Ceiling Fans |