Capital Lighting, Inc. 1986PS Mid. Chandeliers-Glass Up 692028

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Silver Product Name: Six Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Silver Product Name: Six Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1986PS Mid. Chandeliers-Glass Up - 692028 - Capital Lighting, Inc.
Columbus, OH, USA
1986PS Mid. Chandeliers-Glass Up
692028
1986PS Mid. Chandeliers-Glass Up 692028
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Silver Product Name: Six Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Silver
Product Name: Six Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692028
Product Name 1986PS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details