Capital Lighting, Inc. 1823SBR Mid. Chandeliers-Glass Down 692026

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Siena Bronze Product Name: Three Light Chandelier Category: Dinette Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Siena Bronze Product Name: Three Light Chandelier Category: Dinette Chandeliers

Suppliers

Company
Product
Description
Supplier Links
1823SBR Mid. Chandeliers-Glass Down - 692026 - Capital Lighting, Inc.
Columbus, OH, USA
1823SBR Mid. Chandeliers-Glass Down
692026
1823SBR Mid. Chandeliers-Glass Down 692026
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Siena Bronze Product Name: Three Light Chandelier Category: Dinette Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 19.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Siena Bronze
Product Name: Three Light Chandelier
Category: Dinette Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 692026
Product Name 1823SBR Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details