PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.53
Length 16.53
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oil-Rubbed Bronze
Weight: 19.6
Product Name: 52`` Fan
UPC: 840506053946
Category: Fan-Uni
Glass: Opal frosted
Safety Listing: Dry
Motor size: 172X20
Manufacturer's Warranty: Lifetime
Electricity Use: 60
Optional Control: TR24WH hand held non reversing remote control included
Airflow Efficienty: 4774
Airflow Efficienty: 80
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 692019 |
| Product Name | FP8003OB Fans-Ceiling Fans |