PRODUCT DETAILS / SPECS
Width/Dia: 9.06
Height: 13.73
Length 13.73
Bulb
Finish: Oil-Rubbed Bronze
Weight: 21
Product Name: Cancun: Oil Rubbed Bronze, Dark Brown/Red Blade - 5
UPC: 840506053984
Category: Fan-Uni
Safety Listing: Dry
Motor size: 172X20
Manufacturer's Warranty: Lifetime
Electricity Use: 67
Speeds: 3-Speeds
Optional Control: Pull Chain
Reverse Air: Yes
Airflow Efficienty: 5848
Airflow Efficienty: 85
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 692016 |
| Product Name | FP8009OB Fans-Ceiling Fans |