Capital Lighting, Inc. 5-254-25 Exterior -Wall Mount 691888

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Slate Product Name: One Light Wall Mount Lantern UPC: 822920218828 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Slate Product Name: One Light Wall Mount Lantern UPC: 822920218828 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-254-25 Exterior -Wall Mount - 691888 - Capital Lighting, Inc.
Columbus, OH, USA
5-254-25 Exterior -Wall Mount
691888
5-254-25 Exterior -Wall Mount 691888
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 11.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Slate Product Name: One Light Wall Mount Lantern UPC: 822920218828 Category: Outdoor Glass: Pale Cream Seeded Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 11.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Slate
Product Name: One Light Wall Mount Lantern
UPC: 822920218828
Category: Outdoor
Glass: Pale Cream Seeded
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691888
Product Name 5-254-25 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details