Capital Lighting, Inc. 1-690-5-122 Mid. Chandeliers-Candle 691807

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 26.38 Bulb Qty: 5 Wattage: 60 Finish: Gold Dust Product Name: Five Light Chandelier UPC: 822920219399 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 26.38 Bulb Qty: 5 Wattage: 60 Finish: Gold Dust Product Name: Five Light Chandelier UPC: 822920219399 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1-690-5-122 Mid. Chandeliers-Candle - 691807 - Capital Lighting, Inc.
Columbus, OH, USA
1-690-5-122 Mid. Chandeliers-Candle
691807
1-690-5-122 Mid. Chandeliers-Candle 691807
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 26.38 Bulb Qty: 5 Wattage: 60 Finish: Gold Dust Product Name: Five Light Chandelier UPC: 822920219399 Category: Chandelier Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 26.38
Bulb
Qty: 5
Wattage: 60
Finish: Gold Dust
Product Name: Five Light Chandelier
UPC: 822920219399
Category: Chandelier
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691807
Product Name 1-690-5-122 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details