Capital Lighting, Inc. 23061-SAT/FST Exterior -Wall Mt./Flush 691738

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Length 0.00 Extension: 3 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594089523 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Length 0.00 Extension: 3 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594089523 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
23061-SAT/FST Exterior -Wall Mt./Flush - 691738 - Capital Lighting, Inc.
Columbus, OH, USA
23061-SAT/FST Exterior -Wall Mt./Flush
691738
23061-SAT/FST Exterior -Wall Mt./Flush 691738
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Length 0.00 Extension: 3 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Satin Product Name: One Light Wall Fixture UPC: 641594089523 Shipped Via: UPS Safety Rating: CETL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Length 0.00
Extension: 3
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Satin
Product Name: One Light Wall Fixture
UPC: 641594089523
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691738
Product Name 23061-SAT/FST Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details